Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.95
Adafruit Feather 32U4 Rfm69Hcw Packet Radio - 868 Or 915 Mhz - Radiofruit |Adafruit 3076 | Newark Electronics |
Adafruit 3076 Feather 32u4 RFM69HCW Packet Radio Transceiver USB - 868 / 915 MHz | Rapid Electronics |
Adafruit Feather 32u4 RFM69HCW Packet Radio - 868 or 915 MHz | Adafruit Industries 3076 | RS Americas |
Adafruit Feather 32u4 RFM69HCW Packet Radio, 868MHz, 915MHz | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | 3/32" Eyelet |
---|---|
Material | Steel |
Outer Diameter | 0.312" |
Tool Body Material | Steel |
RoHS Compliant | Yes |
Terminals 3/32 STAKING TOOL" | Future Electronics |
Customer Item | Carlton-Bates |
Punches & Dies 3/32 STAKING TOOL | Sager |
Where can I find additional details, specifications and documents for a 3076?
Additional datasheets, footprints and schematics for 3076 are listed on our Part Details page. You can also find images and similar parts to 3076 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3076 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3076 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3076 fall under?
The 3076 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 3076 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3076 you can contact the distributor directly for product support, shipping queries etc.
Is the 3076 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3076 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Rapid Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 3076.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3076 often in real-time on the comparison pages.
What if I can't find stock of 3076?
You can fill out our help required form which you can use to request a quote for 3076 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.