3071 BL005 Cable by Alpha Wire

WIRE BLU 22AWG 7/30AWG 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for RS
RS
from US$14.05
3
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$11.97
11
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.42
5
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$34.45
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$44.54
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$14.89
-
Buy Now
Logo for element14
element14
from US$23.68
-
Buy Now
Logo for Farnell
Farnell
from US$9.27
-
Buy Now

Specifications

Jacket Material PVC
Jacket Colour Blue
Wire Gauge 22AWG
Conductor Area CSA 0.357mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.48m
No. of Max Strands x Strand Size 7 x 30AWG
Voltage Rating 600V
Conductor Material Tinned Copper
External Diameter 2.388mm
Approval Specification CSA AWM I A/B FT1 & TEW 105 UL 1015 1028 1230 1231 1232 1283 & 1284 VW-1 UL MTW
Product Range -
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 7 / 30AWG
Outer Diameter 2.38mm
Wire Size 22AWG

Alternative Descriptions

Wire | Transfer Multisort Elektronik
Alpha Wire Stranded Wire PVC 0.35mm² Tinned Copper Blue 3071 30.5m | Distrelec
Wire 22 AWG 600V UL1015 Blue 30m | RS
Hook-Up Wire, TC, 22 AWG, 7x30, Blue PVC insulated, -20 to +105C, 600V | Alpha Wire 3071 BL005 | RS Americas
Hook Up Wire, 100Ft, 22Awg, Copper, Blue | Newark Electronics
Alpha Wire 3071 BL005 UL1015 Hook Up Wire Blue 22AWG (30.5m Reel) | Rapid Electronics
WIRE, BLU, 22AWG, 7/30AWG, 30.5M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3071 BL005?

Additional datasheets, footprints and schematics for 3071 BL005 are listed on our Part Details page. You can also find images and similar parts to 3071 BL005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3071 BL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3071 BL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3071 BL005 fall under?

The 3071 BL005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 3071 BL005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3071 BL005 you can contact the distributor directly for product support, shipping queries etc.

Is the 3071 BL005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3071 BL005 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, RS Americas and Newark Electronics have stock available or on a lead time for 3071 BL005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3071 BL005 often in real-time on the comparison pages.

What if I can't find stock of 3071 BL005?

You can fill out our help required form which you can use to request a quote for 3071 BL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay