Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.84
Jacket Material | PVC |
---|---|
Jacket Colour | Green |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.23mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 2.235mm |
Approval Specification | CSA AWM I A/B FT1 & TEW 105 UL 1015 1028 1230 1231 1232 1283 & 1284 VW-1 UL MTW |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable UL Style Number | UL1015 |
Conductor Make-up | 7 / 32AWG |
Current Rating | 7A |
Operating Temperature Max | 105°C |
Operating Temperature Min | -20°C |
Outer Diameter | 2.24mm |
Secondary Insulation Colour | Green |
Secondary Insulation Material | PVC |
Voltage Rating VAC | 600V |
Wire Size | 24AWG |
Wire | Transfer Multisort Elektronik |
HU WIRE PVC | RS |
Hook Up Wire, 1000Ft, 24Awg Copper Green | Newark Electronics |
Hook-up Wire, 24 AWG, 7x32, 0.032 in., 0.094 in., -20 degC, 105 degC, 600 V | Alpha Wire 3070 GR001 | RS Americas |
WIRE, UL1015, 24AWG, GREEN, 305M | element14 |
Where can I find additional details, specifications and documents for a 3070 GR001?
Additional datasheets, footprints and schematics for 3070 GR001 are listed on our Part Details page. You can also find images and similar parts to 3070 GR001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3070 GR001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3070 GR001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3070 GR001 fall under?
The 3070 GR001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 3070 GR001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3070 GR001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3070 GR001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3070 GR001 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 3070 GR001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3070 GR001 often in real-time on the comparison pages.
What if I can't find stock of 3070 GR001?
You can fill out our help required form which you can use to request a quote for 3070 GR001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.