Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .667g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Barrel Inside Diameter | 2.261mm, .089in |
Stud Diameter | 4.82mm, .19in |
Overall Length | .636in, 16.15mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Stud Size | #10 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,BODY RING 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 30697 | Internal Number: 30697 | TE Connectivity | TE Store |
Ring Tongue Terminal 14-16AWG 16.15mm 8.71mm Tin Loose Piece | Avnet America |
Terminal, inal, Body Ring 16-14 10 | TE Connectivity 30697 | RS Americas |
Where can I find additional details, specifications and documents for a 30697?
Additional datasheets, footprints and schematics for 30697 are listed on our Part Details page. You can also find images and similar parts to 30697 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30697 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30697 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30697 fall under?
The 30697 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 30697 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30697 you can contact the distributor directly for product support, shipping queries etc.
Is the 30697 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30697 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Carlton-Bates have stock available or on a lead time for 30697.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30697 often in real-time on the comparison pages.
What if I can't find stock of 30697?
You can fill out our help required form which you can use to request a quote for 30697 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.