Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,509
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
2,509
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,509
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
2,509
in stock
|
Buy Now | |
Powell Electronics
from US$0.11
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now |
Weight per Piece | .694g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 16AWG, 1.25 – 2mm² |
Barrel Inside Diameter | 2.261mm, .089in |
Tongue Thickness | .0311in, .79mm |
Stud Diameter | 3.68mm, .145in |
Overall Length | .636in, 16.15mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-048 |
Stud Size | #6, M3.5 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Terminals Body Ring Term 16-14 Sz 6 |Amp Te Connectivity 30695 | Newark Electronics |
Terminals BODY RING TERM 16-14 SZ 6 | Rapid Electronics |
TE Connectivity TERMINAL BODY RING 16-14 6 Terminals BOD | Distrelec |
Ring Tongue Terminal 14-16AWG 16.15mm 8.71mm Tin Loose Piece | Avnet America |
Terminal, inal, Body Ring 16-14 6 | TE Connectivity 30695 | RS Americas |
66H6928 | element14 |
CONN, TERMINAL, RING TONGUE, #6, CRIMP | Farnell |
Status: | Unknown |
---|---|
Series: | Budget Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Product Range | Budget Series |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 30695?
Additional datasheets, footprints and schematics for 30695 are listed on our Part Details page. You can also find images and similar parts to 30695 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30695 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30695 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30695 fall under?
The 30695 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 30695 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30695 you can contact the distributor directly for product support, shipping queries etc.
Is the 30695 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30695 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 30695.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30695 often in real-time on the comparison pages.
What if I can't find stock of 30695?
You can fill out our help required form which you can use to request a quote for 30695 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.