30694 Rings & Spades by TE Connectivity

BUDG R 22-16 COMM 22-18 MIL 12

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.10
19,079
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
19,079
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.10
19,079
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.12
19,079
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.17
15,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
25
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.13
-
Buy Now
Logo for Boersig
Boersig
from US$0.11
-
Buy Now
Logo for TE Store
TE Store
from US$0.27
-
Buy Now

Specifications

Plating Material Tin, Copper
Inspection Slot No
Weight per Piece .473g
Terminal Angle Straight
Number of Holes 1
Terminal & Splice Type Ring Tongue
Terminal Orientation Straight
Barrel Inside Diameter .065in, 1.65mm
Stud Diameter 5.49mm, .216in
Wire Size 22AWG, .3 – 1.42mm², 509 – 3260CMA
Tongue Thickness .84mm, .033in
Overall Length 15.77mm, .621in
Current Rating 1A
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Line Budget
Packaging Method Loose Piece
Packaging Quantity 1000
Sealable No
Insulated No
Stud Size #12
Wire/Cable Type Regular Wire
Barrel Type Closed Barrel
Shape Description RING-048
Support Style Non - Insulation Support
Operating Temperature Range 170°C, 338°F

Compatible Parts


Alternative Descriptions

Terminals Ring Tongue Budg Mil 12 |Amp Te Connectivity 30694 | Newark Electronics
Terminals RING TONGUE BUDG MIL 12 | Rapid Electronics
TE Connectivity - AMP BUDG R 22-16 COMM 22-18 MIL 12 | Distrelec
CRIMP TERMINALS - RING TONGUE | Farnell
Ring Tongue Terminal 16-22AWG 15.77mm 7.92mm Tin Loose Piece | Avnet America
Budg R 22-16 Comm 22-18 Mil 12 | TE Connectivity 30694 | RS Americas
Special Order: BUDG R 22-16 COMM 22-18 MIL 12 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #12 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 30694 | Internal Number: 30694 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 30694?

Additional datasheets, footprints and schematics for 30694 are listed on our Part Details page. You can also find images and similar parts to 30694 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 30694 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30694 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 30694 fall under?

The 30694 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 30694 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 30694 you can contact the distributor directly for product support, shipping queries etc.

Is the 30694 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 30694 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 30694.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 30694 often in real-time on the comparison pages.

What if I can't find stock of 30694?

You can fill out our help required form which you can use to request a quote for 30694 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay