Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
4,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
10,000
in stock
|
Buy Now | |
element14
from US$0.12
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
4,583
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
4,583
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
12
in stock
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.27
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .567g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .0311in |
Wire Size | 22AWG, .3 – 1.42mm², 509 – 3260CMA |
Overall Length | .621in, 15.77mm |
Stud Diameter | .197in, 5mm |
Barrel Inside Diameter | 1.65mm, .065in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Insulated | No |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminal, Ring Tongue, #10, 16Awg Rohs Compliant: Yes |Amp Te Connectivity 30693 | Newark Electronics |
TERMINAL, RING TONGUE, #10, 16AWG | element14 |
Ring Terminal, 22-16AWG, stud 10 | RS |
Terminals RING TONGUE BUDG MIL 10 | Rapid Electronics |
TE Connectivity - AMP BUDG R 22-16 COMM 22-18 MIL 10 | Distrelec |
Budget Series Tin Plated Crimp Ring Terminal, M5(#10)Stud Size,22 to 16 AWG | TE Connectivity 30693 | RS Americas |
Ring Tongue Terminal 16-22AWG 15.77mm 7.92mm Tin Loose Piece | Avnet America |
Special Order: BUDG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 30693 | Internal Number: 30693 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 30693?
Additional datasheets, footprints and schematics for 30693 are listed on our Part Details page. You can also find images and similar parts to 30693 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30693 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30693 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30693 fall under?
The 30693 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 30693 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30693 you can contact the distributor directly for product support, shipping queries etc.
Is the 30693 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30693 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 30693.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30693 often in real-time on the comparison pages.
What if I can't find stock of 30693?
You can fill out our help required form which you can use to request a quote for 30693 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.