Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.14 |
6,200
|
Buy Now | |
TE Store | US$0.27 |
69,734
|
Buy Now | |
Farnell | US$0.12 |
3,793
|
Buy Now | |
Rapid Electronics | US$0.16 |
1,858
|
Buy Now | |
element14 | US$0.12 |
9
|
Buy Now | |
Newark Electronics | US$0.16 |
-
|
Buy Now | |
Avnet America | US$0.11 |
-
|
Buy Now | |
RS Americas | US$0.22 |
-
|
Buy Now | |
TTI Europe | US$0.09 |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .619g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 509 â 3260CMA, .3 â 1.42mm², 22AWG |
Barrel Inside Diameter | .065in, 1.65mm |
Stud Diameter | .171in, 4.34mm |
Overall Length | .621in, 15.77mm |
Tongue Thickness | .0311in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Sealable | No |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
TERM, BUDG, R 22-18 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 â 1.42 mm² Wire Size: 509 â 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 AWG .3 â 1.42 mm² 509 â 3260 CMA | Ring Terminal | Part Number: 30692 | Internal Number: 30692 | TE Connectivity | TE Store |
Ring Terminal 22-18AWG | RS |
TERMINAL, RING TONGUE, #8, 16AWG | Farnell |
Terminals N/I-RING 22-16 #08 M4+ | Rapid Electronics |
Terminal, Ring Tongue, #8, Crimp | Newark Electronics |
Ring Tongue Terminal 16-22AWG 15.77mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, , Budg, R 22-18 8 | TE Connectivity 30692 | RS Americas |
Status: | Unknown |
---|---|
Series: | Budget Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | Budget Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud Size | #8 |
Where can I find additional details, specifications and documents for a 30692?
Additional datasheets, footprints and schematics for 30692 are listed on our Part Details page. You can also find images and similar parts to 30692 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30692 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30692 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30692 fall under?
The 30692 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 30692 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30692 you can contact the distributor directly for product support, shipping queries etc.
Is the 30692 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30692 have stock available?
Authorised distributors including TE Store, RS, Farnell, Rapid Electronics and element14 have stock available or on a lead time for 30692.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30692 often in real-time on the comparison pages.
What if I can't find stock of 30692?
You can fill out our help required form which you can use to request a quote for 30692 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.