30691 Rings & Spades by TE Connectivity

BUDG R 22-16 COMM 22-18 MIL 6

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Newark
Newark
from US$0.13
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.13
9,093
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.13
3,031
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.12
-
Buy Now
Logo for TE Store
TE Store
from US$0.27
-
Buy Now

Specifications

Plating Material Tin, Copper
Inspection Slot No
Weight per Piece .573g
Terminal Angle Straight
Number of Holes 1
Terminal & Splice Type Ring Tongue
Terminal Orientation Straight
Barrel Inside Diameter .065in, 1.65mm
Tongue Thickness .79mm, .0311in
Stud Diameter .145in, 3.68mm
Wire Size 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA
Overall Length 15.77mm, .621in
Current Rating 1A
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Line Budget
Packaging Quantity 1000
Packaging Method Loose Piece
Stud Size #6, M3.5
Support Style Non - Insulation Support
Shape Description RING-048
Insulated No
Wire/Cable Type Regular Wire
Sealable No
Barrel Type Closed Barrel
Operating Temperature Range 338°F, 170°C

Compatible Parts


Alternative Descriptions

BUDG R 22-16 COMM 22-18 MIL 6 | Heilind Electronics
Terminal, Ring Tongue, #6, Crimp | Newark Electronics
Ring Tongue Terminal 16-22AWG 15.77mm 7.92mm Tin | Avnet America
Budg R 22-16 Comm 22-18 Mil 6 | TE Connectivity 30691 | RS Americas
Special Order: BUDG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 30691 | Internal Number: 30691 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 30691?

Additional datasheets, footprints and schematics for 30691 are listed on our Part Details page. You can also find images and similar parts to 30691 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 30691 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30691 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 30691 fall under?

The 30691 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 30691 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 30691 you can contact the distributor directly for product support, shipping queries etc.

Is the 30691 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 30691 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 30691.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 30691 often in real-time on the comparison pages.

What if I can't find stock of 30691?

You can fill out our help required form which you can use to request a quote for 30691 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay