Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Card Edge Connector Type | Single Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 6 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 306-006-521-101?
Additional datasheets, footprints and schematics for 306-006-521-101 are listed on our Part Details page. You can also find images and similar parts to 306-006-521-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 306-006-521-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 306-006-521-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 306-006-521-101 fall under?
The 306-006-521-101 is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 306-006-521-101 when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 306-006-521-101 you can contact the distributor directly for product support, shipping queries etc.
Is the 306-006-521-101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 306-006-521-101 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 306-006-521-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 306-006-521-101 often in real-time on the comparison pages.
What if I can't find stock of 306-006-521-101?
You can fill out our help required form which you can use to request a quote for 306-006-521-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.