Status: | Unknown |
---|---|
Series: | MAB Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 3µF |
---|---|
Product Range | MAB Series |
Voltage Rating | 600V |
Capacitor Terminals | Radial Leaded |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 50V/µs |
Dielectric Type | Metallized PP |
Height | 26mm |
RoHS Compliant | Yes |
Motor Run Capacitor, 3Uf, 600V, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 305MABA02KIS?
Additional datasheets, footprints and schematics for 305MABA02KIS are listed on our Part Details page. You can also find images and similar parts to 305MABA02KIS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 305MABA02KIS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 305MABA02KIS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 305MABA02KIS fall under?
The 305MABA02KIS is listed under Passive Components > Capacitors > Film Capacitors > Motor Run & Motor Start Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 305MABA02KIS when available in the Motor Run & Motor Start Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 305MABA02KIS you can contact the distributor directly for product support, shipping queries etc.
Is the 305MABA02KIS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 305MABA02KIS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 305MABA02KIS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 305MABA02KIS often in real-time on the comparison pages.
What if I can't find stock of 305MABA02KIS?
You can fill out our help required form which you can use to request a quote for 305MABA02KIS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.