Status: | Unknown |
---|---|
Series: | MAB Series |
RoHS: | Compliant |
No distributors results available
View Full Pricing & Stock ComparisonCapacitance | 3µF |
---|---|
Product Range | MAB Series |
Voltage Rating | 800V |
Capacitor Terminals | Radial Leaded |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 65V/µs |
Dielectric Type | Metallized PP |
Height | 30mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 305MABA01KJS?
Additional datasheets, footprints and schematics for 305MABA01KJS are listed on our Part Details page. You can also find images and similar parts to 305MABA01KJS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 305MABA01KJS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 305MABA01KJS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 305MABA01KJS fall under?
The 305MABA01KJS is listed under Passive Components > Capacitors > Film Capacitors > Motor Run & Motor Start Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 305MABA01KJS when available in the Motor Run & Motor Start Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 305MABA01KJS you can contact the distributor directly for product support, shipping queries etc.
Is the 305MABA01KJS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 305MABA01KJS have stock available?
There is no stock from authorised distributors for 305MABA01KJS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 305MABA01KJS often in real-time on the comparison pages.
What if I can't find stock of 305MABA01KJS?
You can fill out our help required form which you can use to request a quote for 305MABA01KJS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.