Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | PVC |
---|---|
Jacket Color | Purple |
Wire Gauge | 16AWG |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Operating Temperature Max | 105°C |
RoHS Compliant | Yes |
HOOK-UP WIRE, 16AWG, VIOLET, 30M | Farnell |
Wire | Transfer Multisort Elektronik |
Alpha Wire Solid Wire PVC 1.3mm² Tinned Copper Violet 3057/1 30.5m | Distrelec |
Hook Up Wire, 100Ft, 16Awg Copper Violet | Newark Electronics |
Hook-Up Wire, 16 AWG, Solid, 0.016 in., 0.095 in., 300V, Violet, 3057/1 Serie | Alpha Wire 3057/1 VI005 | RS Americas |
Where can I find additional details, specifications and documents for a 3057/1 VI005?
Additional datasheets, footprints and schematics for 3057/1 VI005 are listed on our Part Details page. You can also find images and similar parts to 3057/1 VI005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3057/1 VI005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3057/1 VI005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3057/1 VI005 fall under?
The 3057/1 VI005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 3057/1 VI005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3057/1 VI005 you can contact the distributor directly for product support, shipping queries etc.
Is the 3057/1 VI005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3057/1 VI005 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 3057/1 VI005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3057/1 VI005 often in real-time on the comparison pages.
What if I can't find stock of 3057/1 VI005?
You can fill out our help required form which you can use to request a quote for 3057/1 VI005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.