Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$184.63
|
No stock
|
Buy Now | |
Rapid Electronics
from US$682.59
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$652.00
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$140.98
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$392.25
|
-
|
Buy Now | |
RS Americas
from US$396.82
|
-
|
Buy Now | |
Distrelec
from US$0.61
|
-
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Color | Brown |
Wire Gauge | 16AWG |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
Operating Temperature Max | 105°C |
Voltage Rating | 300V |
RoHS Compliant | Yes |
Wire And Cable 1 Conductor(s) 16AWG 300V | Rapid Electronics |
Wire | Transfer Multisort Elektronik |
Hook Up Wire, 1000Ft, 16Awg Copper Brown | Newark Electronics |
Hook-Up Wire, 16 AWG, Solid, 0.016 in., 0.095 in., 300V, Brown, 3057/1 Series | Alpha Wire 3057/1 BR001 | RS Americas |
Alpha Wire Solid Wire PVC 1.3mm² Tinned Copper Brown 3057/1 305m | Distrelec |
HOOK-UP WIRE, 16AWG, BROWN, 305M | Farnell |
Where can I find additional details, specifications and documents for a 3057/1 BR001?
Additional datasheets, footprints and schematics for 3057/1 BR001 are listed on our Part Details page. You can also find images and similar parts to 3057/1 BR001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3057/1 BR001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3057/1 BR001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3057/1 BR001 fall under?
The 3057/1 BR001 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 3057/1 BR001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3057/1 BR001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3057/1 BR001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3057/1 BR001 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 3057/1 BR001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3057/1 BR001 often in real-time on the comparison pages.
What if I can't find stock of 3057/1 BR001?
You can fill out our help required form which you can use to request a quote for 3057/1 BR001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.