Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.85
|
1
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
8,999
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$23.88
|
29
in stock
|
Buy Now | |
element14
from US$29.19
|
29
in stock
|
Buy Now | |
Future Electronics
from US$26.75
|
-
|
Buy Now | |
Avnet America
from US$39.93
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$29.51
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Accessory Type | Stand-By Jack |
---|---|
For Use With | 3M 724 Workstation Monitor |
Product Range | - |
Static Monitor Jack | Newark Electronics |
STATIC MONITOR JACK | element14 |
Monitor Stand-By Jack | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 5.1mm |
---|---|
External Diameter | 10.1mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M5 |
External Depth | 12.7mm |
Hole Diameter | 0.2" |
Inner Diameter | 0.26" |
RoHS Compliant | Yes |
Washer, Shoulder, .200 ID, .399 OD, .062 Thick, Nylon 6/6 | Keystone Electronics 3057 | RS Americas |
Washer | Transfer Multisort Elektronik |
Screws & Fasteners #10 .5 WASHER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | S-8 |
MSCP | 32 |
Average Bulb Life | 5000h |
Power Rating | 26.88W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3057?
Additional datasheets, footprints and schematics for 3057 are listed on our Part Details page. You can also find images and similar parts to 3057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3057 fall under?
The 3057 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3057 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3057 you can contact the distributor directly for product support, shipping queries etc.
Is the 3057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3057 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and RS have stock available or on a lead time for 3057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3057 often in real-time on the comparison pages.
What if I can't find stock of 3057?
You can fill out our help required form which you can use to request a quote for 3057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.