3055 WV001 Cable by Alpha Wire

WIRE WH/VL 18AWG 16/30AWG 304.8M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$168.27
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$338.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$342.47
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.48
-
Buy Now

Specifications

Jacket Material PVC
Jacket Colour White Purple
Wire Gauge 18AWG
Conductor Area CSA 0.81mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 305m
No. of Max Strands x Strand Size 16 x 30AWG
Voltage Rating 300V
Conductor Material Tinned Copper
External Diameter 2.03mm
Approval Specification CSA AWM I A/B FT1 CSA TR-64 FT1 UL 1007 UL 1581 UL 1569 UL VW-1
Product Range -
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 16 / 30AWG
Outer Diameter 2.03mm
Wire Size 18AWG

Alternative Descriptions

Hook Up Wire, 1000Ft, 18Awg, Copper, White/Violet, 300V | Newark Electronics
Hook-Up Wire, 18 AWG, TC, 16x30 Strand, 0.079"dia, White/Violet, 3055 Series | Alpha Wire 3055 WV001 | RS Americas
Alpha Wire Stranded Wire PVC 0.8mm² Tinned Copper Violet / White 3055 305m | Distrelec
WIRE, WH/VL, 18AWG, 16/30AWG, 304.8M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3055 WV001?

Additional datasheets, footprints and schematics for 3055 WV001 are listed on our Part Details page. You can also find images and similar parts to 3055 WV001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3055 WV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3055 WV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3055 WV001 fall under?

The 3055 WV001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 3055 WV001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3055 WV001 you can contact the distributor directly for product support, shipping queries etc.

Is the 3055 WV001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3055 WV001 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for 3055 WV001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3055 WV001 often in real-time on the comparison pages.

What if I can't find stock of 3055 WV001?

You can fill out our help required form which you can use to request a quote for 3055 WV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay