Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$105.95
|
12
in stock
|
Buy Now | |
element14
from US$241.00
|
25
in stock
|
Buy Now | |
Farnell
from US$94.81
|
25
in stock
|
Buy Now | |
RS Americas
from US$233.51
|
2
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
610
in stock
|
Buy Now | |
Newark Electronics
from US$246.98
|
-
|
Buy Now | |
Rapid Electronics
from US$88.15
|
-
|
Buy Now | |
Carlton-Bates
from US$381.58
|
-
|
Buy Now | |
Distrelec
from US$0.35
|
-
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Orange |
Wire Gauge | 18AWG |
Conductor Area CSA | 0.816mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Max Strands x Strand Size | 16 x 30AWG |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | 2.03mm |
Approval Specification | CSA AWM I A/B FT1 CSA TR-64 FT1 UL 1007 UL 1581 UL 1569 UL VW-1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable UL Style Number | UL1007 |
Conductor Make-up | 16 / 30AWG |
Current Rating | 15A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Outer Diameter | 2.03mm |
Secondary Insulation Colour | Orange |
Secondary Insulation Material | PVC |
Voltage Rating VAC | 300V |
Wire Size | 18AWG |
WIRE, UL1007, 18AWG, ORANGE, 305M | element14 |
Wire 18 AWG PVC 300V UL1007 Orange 305m | RS |
Hook-Up Wire, 18 AWG, 16x30, 0.016 in., 0.080 in., 300V, Orange, 3055 Series | Alpha Wire 3055 OR001 | RS Americas |
Hook-Up Wire | Amar Radio Corporation |
Hook Up Wire, 1000Ft, 18Awg, Copper, Orange, 300V | Newark Electronics |
Alpha Wire 3055 OR001 UL1007 Hook Up Wire Orange 18AWG (305m Reel) | Rapid Electronics |
Wire, Hook-Up | Carlton-Bates |
Alpha Wire Stranded Wire PVC 0.8mm² Tinned Copper Orange 3055 305m | Distrelec |
Where can I find additional details, specifications and documents for a 3055 OR001?
Additional datasheets, footprints and schematics for 3055 OR001 are listed on our Part Details page. You can also find images and similar parts to 3055 OR001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3055 OR001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3055 OR001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3055 OR001 fall under?
The 3055 OR001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 3055 OR001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3055 OR001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3055 OR001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3055 OR001 have stock available?
Authorised distributors including element14, Farnell, RS, RS Americas and Amar Radio Corporation have stock available or on a lead time for 3055 OR001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3055 OR001 often in real-time on the comparison pages.
What if I can't find stock of 3055 OR001?
You can fill out our help required form which you can use to request a quote for 3055 OR001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.