Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.45
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.62
|
5
in stock
|
Buy Now | |
RS Americas
from US$59.30
|
1
in stock
|
Buy Now | |
RS
from US$25.09
|
-
|
Buy Now | |
Newark Electronics
from US$51.41
|
-
|
Buy Now | |
element14
from US$38.01
|
-
|
Buy Now | |
Distrelec
from US$1.47
|
-
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | White |
Wire Gauge | 18AWG |
Conductor Area CSA | 0.823mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | 1.829mm |
Approval Specification | CSA AWM I A/B FT1 CSA TR-64 FT1 UL 1007 UL 1581 UL 1569 UL VW-1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Wire | Transfer Multisort Elektronik |
Hook-Up Wire, 18 AWG, Solid, 0.016 in., 0.080 in., 300V, White, 3055/1 Series | Alpha Wire 3055/1 WH005 | RS Americas |
HU WIRE PVC | RS |
Hook Up Wire, 100Ft, 18Awg Copper, White | Newark Electronics |
WIRE, WHT, 18AWG, 1/18AWG, 30.5M | element14 |
Alpha Wire Solid Wire PVC 0.82mm² Tinned Copper White 3055/1 30.5m | Distrelec |
Where can I find additional details, specifications and documents for a 3055/1 WH005?
Additional datasheets, footprints and schematics for 3055/1 WH005 are listed on our Part Details page. You can also find images and similar parts to 3055/1 WH005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3055/1 WH005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3055/1 WH005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3055/1 WH005 fall under?
The 3055/1 WH005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 3055/1 WH005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3055/1 WH005 you can contact the distributor directly for product support, shipping queries etc.
Is the 3055/1 WH005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3055/1 WH005 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 3055/1 WH005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3055/1 WH005 often in real-time on the comparison pages.
What if I can't find stock of 3055/1 WH005?
You can fill out our help required form which you can use to request a quote for 3055/1 WH005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.