3053/1 YL005 Hook Up Wire by Alpha Wire

HOOK UP WIRE, 100FT, 20AWG COPPER YELLOW

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$15.68


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$18.59
1
Buy Now
Logo for Newark Electronics Newark Electronics US$35.46
-
Buy Now
Logo for RS Americas RS Americas US$39.35
-
Buy Now
Logo for Farnell Farnell US$15.68
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Jacket Material PVC
Jacket Color Yellow
Wire Gauge 20AWG
Conductor Area CSA 0.52mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Operating Temperature Max 105°C
RoHS Compliant Yes

Alternative Descriptions

Wire 20 AWG PVC 300V UL1007 Yellow 30m | RS
Wire | Transfer Multisort Elektronik
Hook Up Wire, 100Ft, 20Awg Copper Yellow | Newark Electronics
Hook-Up Wire, 20 AWG, Solid, 0.016 in., 0.071 in., 300V, Yellow, 3053/1 Series | Alpha Wire 3053/1 YL005 | RS Americas
HOOK-UP WIRE, 20AWG, YEL, 30M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3053/1 YL005?

Additional datasheets, footprints and schematics for 3053/1 YL005 are listed on our Part Details page. You can also find images and similar parts to 3053/1 YL005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3053/1 YL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3053/1 YL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3053/1 YL005 fall under?

The 3053/1 YL005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 3053/1 YL005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3053/1 YL005 you can contact the distributor directly for product support, shipping queries etc.

Is the 3053/1 YL005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3053/1 YL005 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 3053/1 YL005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3053/1 YL005 often in real-time on the comparison pages.

What if I can't find stock of 3053/1 YL005?

You can fill out our help required form which you can use to request a quote for 3053/1 YL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay