Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.49
|
No stock
|
Buy Now | |
Future Electronics
from US$0.07
|
44,487
in stock
|
Buy Now | |
RS Americas
from US$0.0300
|
14,446
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
3
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now |
Body Length | 123.8mm |
---|---|
Compressed Length | 51mm |
Compression Load Max | 48N |
External Diameter | 9.14mm |
Wire Diameter | 1.2mm |
RoHS Compliant | Yes |
Spring, Compression, 48N, 123.8Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 2.9mm |
---|---|
External Diameter | 6mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M2.5 |
External Depth | 2.362mm |
Hole Diameter | 0.115" |
Inner Diameter | .145" |
RoHS Compliant | Yes |
Nylon .093 inch Long # 4 Screw Shoulder Washer Bushing | Future Electronics |
WASHER | Heilind Electronics |
NYLON SHOULDER WASHER | Rutronik |
Washer | Carlton-Bates |
Screws & Fasteners SHOULDER WASHER #4 | Sager |
Where can I find additional details, specifications and documents for a 3053?
Additional datasheets, footprints and schematics for 3053 are listed on our Part Details page. You can also find images and similar parts to 3053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3053 fall under?
The 3053 is listed under Fasteners & Mechanical > Springs > Compression Springs.
Can I view similar or alternative parts?
You can view similar parts to 3053 when available in the Compression Springs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3053 you can contact the distributor directly for product support, shipping queries etc.
Is the 3053 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3053 have stock available?
Authorised distributors including Future Electronics, RS Americas, Heilind Electronics, Heilind Electronics Asia and Rutronik have stock available or on a lead time for 3053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3053 often in real-time on the comparison pages.
What if I can't find stock of 3053?
You can fill out our help required form which you can use to request a quote for 3053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.