Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Colour | White Yellow |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.357mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Max Strands x Strand Size | 7 x 30AWG |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | 1.651mm |
Approval Specification | CSA AWM I A/B FT1 CSA TR-64 FT1 UL 1007 UL 1581 UL 1569 UL VW-1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 7 / 30AWG |
Outer Diameter | 1.65mm |
Wire Size | 22AWG |
WIRE, WH/YL, 22AWG, 7/30AWG, 304.8M | Farnell |
Hook Up Wire, 1000Ft, 22Awg, Copper, White/Yellow | Newark Electronics |
Hook-Up Wire,22 AWG, TC,7x30 Strand,0.062"dia, Wh/Yellow, 100 ft, UL AWM 1569, 1007 | Alpha Wire 3051 WY001 | RS Americas |
Where can I find additional details, specifications and documents for a 3051 WY001?
Additional datasheets, footprints and schematics for 3051 WY001 are listed on our Part Details page. You can also find images and similar parts to 3051 WY001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3051 WY001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3051 WY001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3051 WY001 fall under?
The 3051 WY001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 3051 WY001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3051 WY001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3051 WY001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3051 WY001 have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 3051 WY001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3051 WY001 often in real-time on the comparison pages.
What if I can't find stock of 3051 WY001?
You can fill out our help required form which you can use to request a quote for 3051 WY001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.