3051 GR013 Hook Up Wire by Alpha Wire

HOOK UP WIRE, 5000FT, 22AWG CU GREEN

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$341.47


Distributor Starting From Stock
Logo for RS Americas RS Americas US$503.73
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Jacket Material PVC
Jacket Color Green
Wire Gauge 22AWG
Reel Length (Imperial) 5000ft
Reel Length (Metric) 1524m
Operating Temperature Max 105°C
Voltage Rating 300V
RoHS Compliant Yes

Alternative Descriptions

HOOK-UP WIRE, 22AWG, GRN, 1524M | Farnell
Hook-Up Wire, 22 AWG, 7x30, 0.016 in., 0.065 in., 300V, PVC Green | Alpha Wire 3051 GR013 | RS Americas
Hook Up Wire, 5000Ft, 22Awg Cu Green | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3051 GR013?

Additional datasheets, footprints and schematics for 3051 GR013 are listed on our Part Details page. You can also find images and similar parts to 3051 GR013 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3051 GR013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3051 GR013 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3051 GR013 fall under?

The 3051 GR013 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 3051 GR013 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3051 GR013 you can contact the distributor directly for product support, shipping queries etc.

Is the 3051 GR013 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3051 GR013 have stock available?

Authorised distributors including Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 3051 GR013.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3051 GR013 often in real-time on the comparison pages.

What if I can't find stock of 3051 GR013?

You can fill out our help required form which you can use to request a quote for 3051 GR013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay