Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Colour | Grey |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.324mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | 1.45mm |
Approval Specification | CSA AWM I A/B FT1 CSA TR-64 FT1 UL 1007 UL 1581 UL 1569 UL VW-1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 1 / 22AWG |
Outer Diameter | 1.45mm |
Wire Size | 22AWG |
Wire 22 AWG PVC 300V UL1007 Slate 30m | RS |
WIRE, SLT, 22AWG, 1/22AWG, 30.5M | element14 |
Hook Up Wire, 100Ft, 22Awg, Copper, Gray | Newark Electronics |
Hook-Up Wire, 22 AWG, Solid, 0.016 in., 0.065 in., 300V, Slate, 3051/1 Series | Alpha Wire 3051/1 SL005 | RS Americas |
Where can I find additional details, specifications and documents for a 3051/1 SL005?
Additional datasheets, footprints and schematics for 3051/1 SL005 are listed on our Part Details page. You can also find images and similar parts to 3051/1 SL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3051/1 SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3051/1 SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3051/1 SL005 fall under?
The 3051/1 SL005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 3051/1 SL005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3051/1 SL005 you can contact the distributor directly for product support, shipping queries etc.
Is the 3051/1 SL005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3051/1 SL005 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 3051/1 SL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3051/1 SL005 often in real-time on the comparison pages.
What if I can't find stock of 3051/1 SL005?
You can fill out our help required form which you can use to request a quote for 3051/1 SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.