3051/1 OR005 Cable by Alpha Wire

WIRE ORG 22AWG 1/22AWG 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.57

Distributor Stock
Logo for RS
RS
from US$17.56
20
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$14.92
5
in stock
Buy Now
Logo for element14
element14
from US$28.18
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$11.57
5
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$28.85
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$35.80
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.57
-
Buy Now

Specifications

Jacket Material PVC
Jacket Colour Orange
Wire Gauge 22AWG
Conductor Area CSA 0.324mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
No. of Max Strands x Strand Size Solid
Voltage Rating 300V
Conductor Material Tinned Copper
External Diameter 1.45mm
Approval Specification CSA AWM I A/B FT1 CSA TR-64 FT1 UL 1007 UL 1581 UL 1569 UL VW-1
Product Range -
SVHC No SVHC (15-Jan-2019)
Outer Diameter 1.45mm
Wire Size 22AWG

Alternative Descriptions

Wire 22 AWG PVC 300V UL1007 Orange 30m | RS
Wire | Transfer Multisort Elektronik
WIRE, ORG, 22AWG, 1/22AWG, 30.5M | element14
Hook-Up Wire, 22 AWG, Solid, 0.016 in., 0.065 in., 300V, Orange, 3051/1 Series | Alpha Wire 3051/1 OR005 | RS Americas
Hook Up Wire, 100Ft, 22Awg Copper Orange | Newark Electronics
Alpha Wire Solid Wire PVC 0.32mm² Tinned Copper Orange 3051/1 30.5m | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3051/1 OR005?

Additional datasheets, footprints and schematics for 3051/1 OR005 are listed on our Part Details page. You can also find images and similar parts to 3051/1 OR005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3051/1 OR005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3051/1 OR005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3051/1 OR005 fall under?

The 3051/1 OR005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 3051/1 OR005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3051/1 OR005 you can contact the distributor directly for product support, shipping queries etc.

Is the 3051/1 OR005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3051/1 OR005 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and RS Americas have stock available or on a lead time for 3051/1 OR005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3051/1 OR005 often in real-time on the comparison pages.

What if I can't find stock of 3051/1 OR005?

You can fill out our help required form which you can use to request a quote for 3051/1 OR005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay