Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.67
|
49
in stock
|
Buy Now | |
element14
from US$154.99
|
164
in stock
|
Buy Now | |
Farnell
from US$45.32
|
151
in stock
|
Buy Now | |
Rapid Electronics
from US$40.55
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$41.40
|
6
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$122.53
|
3
in stock
|
Buy Now | |
RS Americas
from US$163.15
|
3
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1,830
in stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Blue |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.229mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | 1.448mm |
Approval Specification | CSA AWM I A/B FT1 CSA TR-64 FT1 UL 1007 UL 1581 UL 1569 UL VW-1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable UL Style Number | UL1007 |
Conductor Make-up | 7 / 32AWG |
Current Rating | 6A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Outer Diameter | 1.45mm |
Secondary Insulation Colour | Blue |
Secondary Insulation Material | PVC |
Voltage Rating VAC | 300V |
Wire Size | 24AWG |
WIRE, UL1007, 24AWG, BLUE, 305M | element14 |
Wire 24 AWG PVC 300V UL1007 Blue 305m | RS |
Alpha Wire 3050 BL001 UL1007 Hook Up Wire Blue 24AWG (305m Reel) | Rapid Electronics |
Wire | Transfer Multisort Elektronik |
Alpha Wire Stranded Wire PVC 0.23mm² Tinned Copper Blue 3050 305m | Distrelec |
Hook Up Wire, 1000Ft, 24Awg Copper, Blue | Newark Electronics |
Hook-Up Wire, 24 AWG, 7x32, 0.016 in., 0.057 in., 300V, Blue, 3050 Series | Alpha Wire 3050 BL001 | RS Americas |
Hook-Up Wire | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a 3050 BL001?
Additional datasheets, footprints and schematics for 3050 BL001 are listed on our Part Details page. You can also find images and similar parts to 3050 BL001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3050 BL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3050 BL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3050 BL001 fall under?
The 3050 BL001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 3050 BL001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3050 BL001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3050 BL001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3050 BL001 have stock available?
Authorised distributors including element14, Farnell, RS, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 3050 BL001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3050 BL001 often in real-time on the comparison pages.
What if I can't find stock of 3050 BL001?
You can fill out our help required form which you can use to request a quote for 3050 BL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.