Options for Price Comparison
Distributor Statistics for 304971-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 304971-000
Details for 304971-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

304971-000 by TE Connectivity

TXR78AB00-1404AI

Part Information

304971-000 image
Not applicable for solder process capability
Status: Active
Aliases: 304971-000, 4-1192309-6
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Entry Size:
4
Material:
Aluminum
Color:
Olive Drab
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
TE Adapter Code:
78
Cable Diameter Range:
3.2 – 5.1mm, .125 – .2in
Cable Entry Diameter:
.01 – .25in, .2 – 6.4mm
Connector Detail Specification Number:
Patt 121B
Connector General Specification Number:
VG 95234, BS9522 F0032 (AB)
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR04AI
Adapter Angle:
00
Connector Shell Size:
14S
Style:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel-Lock Backshell with Ring Size 14S ST Aluminum Alloy Cadmium Finish Olive Drab Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 14S ST Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe