Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
304891-000,
8-1192308-6 |
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .03527oz, 1g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Stud Diameter | 6.5mm, .255in |
Overall Length | 1.59in, 40.5mm |
Wire Size | 16 – 12AWG, 2400 – 6000CMA, 1.25 – 3mm² |
Barrel Inside Diameter | 7.3914mm, .291in |
Current Rating | 15A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Prefluxed solder preform provides controlled soldering. |
Packaging Method | Box |
Packaging Quantity | 100 |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Stud Size | M6 |
Shape Description | RING-088 |
Operating Temperature Range | -55 – 150°C |
Ring Tongue Terminal 12-16AWG 38.1mm Tin Box | Avnet America |
Terminals SGRT-2-06 | Sager |
Where can I find additional details, specifications and documents for a 304891-000?
Additional datasheets, footprints and schematics for 304891-000 are listed on our Part Details page. You can also find images and similar parts to 304891-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 304891-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 304891-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 304891-000 fall under?
The 304891-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 304891-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 304891-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 304891-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 304891-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 304891-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 304891-000 often in real-time on the comparison pages.
What if I can't find stock of 304891-000?
You can fill out our help required form which you can use to request a quote for 304891-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.