Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.53
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.80
|
6
in stock
|
Buy Now | |
element14
from US$37.57
|
6
in stock
|
Buy Now | |
Farnell
from US$18.53
|
6
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
183
in stock
|
Buy Now | |
Newark Electronics
from US$34.87
|
-
|
Buy Now | |
RS Americas
from US$27.44
|
-
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Blue |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.09mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 7 x 36AWG |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | 1.194mm |
Approval Specification | CSA AWM I A/B FT1 CSA TR-64 FT1 UL 1007 UL 1581 UL 1569 UL VW-1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Wire 28 AWG PVC 300V UL 1007 Blue 30m | RS |
Wire | Transfer Multisort Elektronik |
WIRE, BLU, 28AWG, 7/36AWG, 30.5M | element14 |
HOOK-UP STRND 28AWG BLUE | Amar Radio Corporation |
Hook Up Wire, 100Ft, 28Awg, Copper, Blue | Newark Electronics |
Hook-Up Wire, 28 AWG, 7x36, 0.016 in., 0.047 in., -40 degC, 300 V, Blue | Alpha Wire 3048 BL005 | RS Americas |
Where can I find additional details, specifications and documents for a 3048 BL005?
Additional datasheets, footprints and schematics for 3048 BL005 are listed on our Part Details page. You can also find images and similar parts to 3048 BL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3048 BL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3048 BL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3048 BL005 fall under?
The 3048 BL005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 3048 BL005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3048 BL005 you can contact the distributor directly for product support, shipping queries etc.
Is the 3048 BL005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3048 BL005 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Amar Radio Corporation have stock available or on a lead time for 3048 BL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3048 BL005 often in real-time on the comparison pages.
What if I can't find stock of 3048 BL005?
You can fill out our help required form which you can use to request a quote for 3048 BL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.