3048 BL001 Cable by Alpha Wire

WIRE UL1007 28AWG BLUE 305M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for RS
RS
from US$55.44
1
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.18
10
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$44.03
9
in stock
Buy Now
Logo for element14
element14
from US$167.84
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$48.63
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$135.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$167.72
-
Buy Now

Specifications

Jacket Material PVC
Jacket Colour Blue
Wire Gauge 28AWG
Conductor Area CSA 0.072mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 305m
No. of Max Strands x Strand Size 7 x 0.127mm
Voltage Rating 300V
Conductor Material Tinned Copper
External Diameter 1.194mm
Approval Specification CSA AWM I A/B FT1 CSA TR-64 FT1 UL 1007 UL 1581 UL 1569 UL VW-1
Product Range -
SVHC No SVHC (15-Jan-2019)
Cable UL Style Number UL1007
Conductor Make-up 7 / 36AWG
Current Rating 3A
Operating Temperature Max 80°C
Operating Temperature Min -40°C
Outer Diameter 1.19mm
Secondary Insulation Colour Blue
Secondary Insulation Material PVC
Voltage Rating VAC 300V
Wire Size 28AWG

Alternative Descriptions

Alpha Wire Stranded Wire PVC 0.08mm² Tinned Copper Blue 3048 305m | Distrelec
Wire | Transfer Multisort Elektronik
WIRE, UL1007, 28AWG, BLUE, 305M | element14
Wire 28 AWG PVC 300V UL1007 Blue 305m | RS
Hook Up Wire, 1000Ft, 28Awg Copper, Blue | Newark Electronics
Hook-Up Wire, 28 AWG, 7x36, 0.016 in., 0.047 in., -40 degC, 300 V, Blue | Alpha Wire 3048 BL001 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3048 BL001?

Additional datasheets, footprints and schematics for 3048 BL001 are listed on our Part Details page. You can also find images and similar parts to 3048 BL001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3048 BL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3048 BL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3048 BL001 fall under?

The 3048 BL001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 3048 BL001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3048 BL001 you can contact the distributor directly for product support, shipping queries etc.

Is the 3048 BL001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3048 BL001 have stock available?

Authorised distributors including Distrelec, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for 3048 BL001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3048 BL001 often in real-time on the comparison pages.

What if I can't find stock of 3048 BL001?

You can fill out our help required form which you can use to request a quote for 3048 BL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay