3048 Desco Industries Parts by Desco Industries

COMMON GROUND CORD KIT 15FT 10MM SNAP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.17


Distributor Starting From Stock
Logo for RS Americas RS Americas US$0.17
740
Buy Now
Logo for Newark Electronics Newark Electronics US$26.40
21
Buy Now
Logo for Future Electronics Future Electronics US$29.59
-
Buy Now
Logo for element14 element14 US$33.46
-
Buy Now
Logo for Farnell Farnell US$40.28
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Kit Contents Ring Connector and 15' Ground Cord
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Wrist Strap-To-Table Mat Grounding System | Newark Electronics
Grounding System for Wrist Strap/Mat | RS
Grounding System 15 ft. (4.5 m) cord with 10 mm snap | Future Electronics
COMMON GROUND CORD KIT, 15FT, 10MM SNAP | element14


3048 Semiconductors - Tools by Adafruit Industries

MINI HDMI TO VGA VIDEO ADAPTER WITH 3.5MM STEREO CABLE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

3048 Tools & Production Supplies by Greenlee

CHEST BOX (3048)

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3048?

Additional datasheets, footprints and schematics for 3048 are listed on our Part Details page. You can also find images and similar parts to 3048 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3048 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3048 fall under?

The 3048 is listed under Desco Industries Parts.

Can I view similar or alternative parts?

You can view similar parts to 3048 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3048 you can contact the distributor directly for product support, shipping queries etc.

Is the 3048 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3048 have stock available?

Authorised distributors including RS Americas, Newark Electronics, RS, Future Electronics and element14 have stock available or on a lead time for 3048.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3048 often in real-time on the comparison pages.

What if I can't find stock of 3048?

You can fill out our help required form which you can use to request a quote for 3048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay