304733-011

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 304733-011
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 304733-011
Series Information for 304733-011 - TE Connectivity
  • Status: Active
  • Aliases: SXAW--5131
  • Product Code: C776
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

SXAW-5131

Specifications

Outer Insulation:
Tube
Number of Cores:
1
Sheath Outside Diameter:
33 – 44mm
Conductor Diameter:
12.5 – 16.8mm
Cross-Section Range:
120 – 185mm²
Insulation Diameter:
23.2 – 33.6mm
Voltage Class:
≤ 24kV
Armoring:
Wire Aluminium
Standards:
HD CENELEC 629.1, IEC 60502-4
Application Type:
Inline
Installation Instruction:
English
Product Availability:
EMEA, ANZPAC, AMERICAS, China, ASIA
Insulation:
Plastic (XLPE)
Technology:
Heat Shrink
Product Type:
Medium Voltage Inline Joint
Cable Shield Style:
Tape, Wire
Mechanical Connectors Included:
No

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability