Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
304531-000,
2-1192306-7 |
Shield Material | Tin-Plated Copper |
---|---|
Jacket Color | Black |
Wire Color | Light Violet with Green Stripe |
Conductor Material | Tin-Plated Copper |
Number of Conductors | 1 |
Wire Size | .3255mm², 22AWG |
Voltage Rating | 600V |
Comment | Product meets or exceeds all requirements of SAE AS85485/12 for 22-10 AWG, less identification., Internal wire sizes 22-10 meets or exceeds all requirements of SAE AS85485/9, less identification. |
Wire Source | United States |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Product Type | Cable |
Cable Style | Primary |
Cable Type | Spec 55F |
Shielded | Yes |
Operating Temperature Range | -65 – 150°C |
TE Connectivity 55FB1511-22-7L5-0 Wire And Cable 1 Condu | Distrelec |
Spec 55 1Conductors 22 Tin Plated Copper Black 600VAC | Avnet America |
Multi-Conductor Cables 55FB1511-22-7L5-0 | Sager |
Where can I find additional details, specifications and documents for a 304531-000?
Additional datasheets, footprints and schematics for 304531-000 are listed on our Part Details page. You can also find images and similar parts to 304531-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 304531-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 304531-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 304531-000 fall under?
The 304531-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 304531-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 304531-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 304531-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 304531-000 have stock available?
Authorised distributors including Distrelec, Avnet America and Sager have stock available or on a lead time for 304531-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 304531-000 often in real-time on the comparison pages.
What if I can't find stock of 304531-000?
You can fill out our help required form which you can use to request a quote for 304531-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.