Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3043434002,
8-1192304-3 |
Shrink Ratio | 1.75:1 |
---|---|
Fluid Type | Brake Fluid, Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid, De-Icing Fluid, Water, Diesel Fuel, Lubricating Oil |
Material Systems Code | 20 |
Color | Black |
Material | Chlorinated Polyolefin |
Flexibility | Very Flexible |
Recovered Wall Thickness (Nominal) | 1.65mm, .065in |
Size Range | 12.7 – 22.22mm, .5 – .875in |
Recovered Wall Thickness (Tolerance) | .03in, .76mm |
Recovered Inside Diameter (Max) | 12.7mm, .5in |
Expanded Inside Diameter (Min) | 22.22mm, .875in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Spool |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | NT-FR |
Flammability | Flame-Retardant |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Shrink Temperature (Min) | 90°C |
Recovery Temperature | 135°C |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -70 – 121°C |
Cable Accessories Heat Shrinkable Tubing Neoprene Elastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves NTFR-7/8-0-SP | Sager |
Where can I find additional details, specifications and documents for a 3043434002?
Additional datasheets, footprints and schematics for 3043434002 are listed on our Part Details page. You can also find images and similar parts to 3043434002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3043434002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3043434002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3043434002 fall under?
The 3043434002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3043434002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3043434002 you can contact the distributor directly for product support, shipping queries etc.
Is the 3043434002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3043434002 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 3043434002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3043434002 often in real-time on the comparison pages.
What if I can't find stock of 3043434002?
You can fill out our help required form which you can use to request a quote for 3043434002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.