Status: | Unknown |
---|---|
Series: | WE-FAS Series |
RoHS: | Compliant |
Product Range | WE-FAS Series |
---|---|
Shielding Type | Absorber |
Length | 330mm |
Width | 210mm |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Absorber sheet EMI flexible 210x330x0.3 | RS |
Emi Absorber Sheet, 330Mm X 210Mm | Newark Electronics |
Absorber sheet EMI flexible 210x330x0.3 | Wurth Electronics 30403S | RS Americas |
Where can I find additional details, specifications and documents for a 30403S?
Additional datasheets, footprints and schematics for 30403S are listed on our Part Details page. You can also find images and similar parts to 30403S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30403S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30403S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30403S fall under?
The 30403S is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 30403S when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30403S you can contact the distributor directly for product support, shipping queries etc.
Is the 30403S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 30403S have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 30403S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30403S often in real-time on the comparison pages.
What if I can't find stock of 30403S?
You can fill out our help required form which you can use to request a quote for 30403S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.