Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 128.52mm |
External Depth | 362.72mm |
Noise Rating | 64dBA |
RoHS Compliant | Yes |
Blower Assembly, 128.52X362.72Mm, 115Vac | Newark Electronics |
Blower Assembly, Steel Blade Fan, 115V Motor | Carlton-Bates |
Where can I find additional details, specifications and documents for a 30401901MSP?
Additional datasheets, footprints and schematics for 30401901MSP are listed on our Part Details page. You can also find images and similar parts to 30401901MSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30401901MSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30401901MSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30401901MSP fall under?
The 30401901MSP is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 30401901MSP when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30401901MSP you can contact the distributor directly for product support, shipping queries etc.
Is the 30401901MSP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 30401901MSP have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for 30401901MSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30401901MSP often in real-time on the comparison pages.
What if I can't find stock of 30401901MSP?
You can fill out our help required form which you can use to request a quote for 30401901MSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.