Status: | Unknown |
---|---|
Series: | LW Labelwriter |
RoHS: | Unknown |
Prices starting from US$15.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$15.95
|
No stock
|
Buy Now |
Label Type | Identification |
---|---|
Label Dimensions | 57.15mm x 190.5mm |
Label Colour | White |
Pack Quantity | 150 |
Product Range | LW Labelwriter |
Label Size | 2.25 x 7.5" |
RoHS Compliant | NA |
Label, Identification, 2.25X7.5In, 150Pc | Newark Electronics |
Where can I find additional details, specifications and documents for a 30384?
Additional datasheets, footprints and schematics for 30384 are listed on our Part Details page. You can also find images and similar parts to 30384 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30384 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30384 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30384 fall under?
The 30384 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Labels & Stencils > Blank Labels.
Can I view similar or alternative parts?
You can view similar parts to 30384 when available in the Blank Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30384 you can contact the distributor directly for product support, shipping queries etc.
Is the 30384 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30384 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 30384.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30384 often in real-time on the comparison pages.
What if I can't find stock of 30384?
You can fill out our help required form which you can use to request a quote for 30384 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.