Status: | Unknown |
---|---|
Series: | 3035 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 8mm |
Knob Material | Phenolic |
Knob / Dial Style | Finger Grip |
Knob Diameter | 38mm |
Product Range | 3035 Series |
RoHS Compliant | Yes |
Three Arm Clamping Knob, Phenolic, 38Mm | Newark Electronics |
38mm Diameter Thermoset Three Arm Clamping Knob M8X1.25 Projecting Stud | Davies Molding 3035KM | RS Americas |
Where can I find additional details, specifications and documents for a 3035KM?
Additional datasheets, footprints and schematics for 3035KM are listed on our Part Details page. You can also find images and similar parts to 3035KM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3035KM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3035KM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3035KM fall under?
The 3035KM is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 3035KM when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3035KM you can contact the distributor directly for product support, shipping queries etc.
Is the 3035KM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3035KM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 3035KM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3035KM often in real-time on the comparison pages.
What if I can't find stock of 3035KM?
You can fill out our help required form which you can use to request a quote for 3035KM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.