Status: | Unknown |
---|---|
Series: | 3035 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 8mm |
Knob Material | Phenolic |
Knob / Dial Style | Finger Grip |
Knob Diameter | 38mm |
Product Range | 3035 Series |
RoHS Compliant | Yes |
Three Arm Clamping Knob, Phenolic, 38Mm | Newark Electronics |
38mm Diameter Thermoset Three Arm Clamping Knob M8X1.25 Projecting Stud | Davies Molding 3035KL | RS Americas |
Where can I find additional details, specifications and documents for a 3035KL?
Additional datasheets, footprints and schematics for 3035KL are listed on our Part Details page. You can also find images and similar parts to 3035KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3035KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3035KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3035KL fall under?
The 3035KL is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 3035KL when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3035KL you can contact the distributor directly for product support, shipping queries etc.
Is the 3035KL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3035KL have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 3035KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3035KL often in real-time on the comparison pages.
What if I can't find stock of 3035KL?
You can fill out our help required form which you can use to request a quote for 3035KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.