3035KG Knobs & Accessories by Davies Molding LLC

THREE ARM CLAMPING KNOB, PHENOLIC, 38MM

Status: Unknown
Series: 3035 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.69

Distributor Stock
Logo for Farnell
Farnell
from US$2.18
79
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.69
79
in stock
Buy Now
Logo for element14
element14
from US$1.99
79
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.02
-
Buy Now

Specifications

Shaft Type Round Shaft
Shaft Diameter 6mm
Knob Material Phenolic
Knob / Dial Style Finger Grip
Knob Diameter 38mm
Product Range 3035 Series
RoHS Compliant Yes

Alternative Descriptions

Three Arm Clamping Knob, Phenolic, 38Mm | Newark Electronics
38mm Diameter Thermoset Three Arm Clamping Knob M6X1 Female Insert | Davies Molding 3035KG | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3035KG?

Additional datasheets, footprints and schematics for 3035KG are listed on our Part Details page. You can also find images and similar parts to 3035KG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3035KG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3035KG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3035KG fall under?

The 3035KG is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.

Can I view similar or alternative parts?

You can view similar parts to 3035KG when available in the Knobs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3035KG you can contact the distributor directly for product support, shipping queries etc.

Is the 3035KG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3035KG have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 3035KG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3035KG often in real-time on the comparison pages.

What if I can't find stock of 3035KG?

You can fill out our help required form which you can use to request a quote for 3035KG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay