Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
![]() |
Newark
from US$0.26
|
361
in stock
|
Buy Now |
![]() |
Sager
from US$0.19
|
22,450
in stock
|
Buy Now |
![]() |
element14
from US$0.22
|
97
in stock
|
Buy Now |
![]() |
Farnell
from US$0.41
|
97
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.20
|
-
|
Buy Now |
![]() |
TME
from US$0.25
|
-
|
Buy Now |
![]() |
RS Americas
from US$0.43
|
-
|
Buy Now |
![]() |
Compona
from US$0.27
|
-
|
Buy Now |
![]() |
Heilind Electronics
from US$0.20
|
-
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$0.20
|
-
|
Buy Now |
![]() |
Carlton-Bates
-
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
-
|
-
|
Buy Now |
Buy Now |
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
Battery Terminals | SMD |
Contact Material | Phosphor Bronze |
Contact Plating | Nickel Plated Contacts |
RoHS Compliant | Yes |
Coin Cell Battery Holders COIN CELL RETAINER | Sager |
Battery Contact, Coin Cell, 20Mm | Newark Electronics |
BATT HOLDER, COIL CELL-20MM X 1, SMD | element14 |
Phosphor Bronze Nickel Plated Coin Cell Retainer | Future Electronics |
Clip | TME |
KEYSTONE 3034 Battery holder | Compona |
COIN CELL RETAINER | Heilind Electronics |
Holder, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 10mm |
---|---|
Mounting Hole Dia | 3.2mm |
For Use With | 1800 and 8800 series mats and runners |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 3034?
Additional datasheets, footprints and schematics for 3034 are listed on our Part Details page. You can also find images and similar parts to 3034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3034 fall under?
The 3034 is listed under Batteries & Chargers > Battery Contacts.
Can I view similar or alternative parts?
You can view similar parts to 3034 when available in the Battery Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3034 you can contact the distributor directly for product support, shipping queries etc.
Is the 3034 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3034 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 3034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3034 often in real-time on the comparison pages.
What if I can't find stock of 3034?
You can fill out our help required form which you can use to request a quote for 3034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.