Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.88
No. of Blades | 13 |
---|---|
Blade Length | 100mm |
Blade Material | Stainless Steel |
Measuring Range Min | 0.05mm |
Measuring Range Max | 1mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Overall Length | 100mm |
Range | 0.05/0.10/0.15/0.20/0.25/0.30/0.40/0.50/0.60/0.70/0.80/0.90/1.00 |
Feeler Gauge Set | Newark Electronics |
Status: | Unknown |
---|---|
Series: | LW Labelwriter |
RoHS: | Unknown |
Label Type | Thermal Transfer Printable |
---|---|
Label Dimensions | 25.4mm x 53.97mm |
Label Colour | White |
Pack Quantity | 500 |
Product Range | LW Labelwriter |
RoHS Compliant | NA |
LW Multi-Purpose Labels, White, 1'' x 2-1/8'', 1 roll of 500 | Dymo 30336 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 303-36?
Additional datasheets, footprints and schematics for 303-36 are listed on our Part Details page. You can also find images and similar parts to 303-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 303-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 303-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 303-36 fall under?
The 303-36 is listed under Tools & Maintenance > Hand Tools > Measuring & Levelling.
Can I view similar or alternative parts?
You can view similar parts to 303-36 when available in the Measuring & Levelling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 303-36 you can contact the distributor directly for product support, shipping queries etc.
Is the 303-36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 303-36 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 303-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 303-36 often in real-time on the comparison pages.
What if I can't find stock of 303-36?
You can fill out our help required form which you can use to request a quote for 303-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.