3030804 EMC / RFI Suppression by Wurth Electronics

SHIELDING GASKET, D STYLE, 1 METRE

Status: Unknown
Series: WE-LT Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.70

Distributor Stock
Logo for RS
RS
from US$10.32
140
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.65
178
in stock
Buy Now
Logo for element14
element14
from US$10.31
178
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.70
178
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.82
-
Buy Now

Specifications

Product Range WE-LT Series
Shielding Type EMI Shielding
Gasket Material Fabric over Foam
Length 1m
Width 8mm
Depth 4mm
Attenuation 80dB
SVHC No SVHC (15-Jan-2019)
RoHS Compliant Yes

Alternative Descriptions

Shielding Gasket, D Style, 1 Metre | Newark Electronics
Conductive profile WE-LT D 8x4mm | RS
Conductive profile WE-LT D 8x4mm | Wurth Electronics 3030804 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3030804?

Additional datasheets, footprints and schematics for 3030804 are listed on our Part Details page. You can also find images and similar parts to 3030804 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3030804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3030804 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3030804 fall under?

The 3030804 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.

Can I view similar or alternative parts?

You can view similar parts to 3030804 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3030804 you can contact the distributor directly for product support, shipping queries etc.

Is the 3030804 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3030804 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 3030804.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3030804 often in real-time on the comparison pages.

What if I can't find stock of 3030804?

You can fill out our help required form which you can use to request a quote for 3030804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay