Status: | Unknown |
---|---|
Series: | WE-LT Series |
RoHS: | Unknown |
Prices starting from US$7.76
Product Range | WE-LT Series |
---|---|
Shielding Type | EMI Shielding |
Gasket Material | Fabric over Foam |
Length | 1m |
Width | 2mm |
Depth | 1.5mm |
Attenuation | 80dB |
SVHC | No SVHC (15-Jan-2019) |
Conductive profile WE-LT D 2x1.5mm | RS |
Conductive Shielding Gasket, 1000 x 2 x 1.5mm, Polyether Urethane, WE-LT Series | Wurth Electronics 30302015 | RS Americas |
SHIELDING GASKET, D STYLE, 1 METRE | element14 |
Shielding Gasket, 1000X2X1.5Mm | Newark Electronics |
Würth Elektronik WE-LT Conductive Shielding Gasket, 1m x 2mm x 1.5mm | Distrelec |
Where can I find additional details, specifications and documents for a 30302015?
Additional datasheets, footprints and schematics for 30302015 are listed on our Part Details page. You can also find images and similar parts to 30302015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30302015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30302015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30302015 fall under?
The 30302015 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 30302015 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30302015 you can contact the distributor directly for product support, shipping queries etc.
Is the 30302015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30302015 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 30302015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30302015 often in real-time on the comparison pages.
What if I can't find stock of 30302015?
You can fill out our help required form which you can use to request a quote for 30302015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.