Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.38
|
No stock
|
Buy Now |
BATTERY CAPACITY | 165MAHBATTERY VOLTAGE |
---|---|
BATTERY TECHNOLOGY | SILVER OXIDE |
BATTERY TERMINALS | PRESSURE CONTACT |
EXTERNAL HEIGHT | 5.4MM |
DEPTH | 11.56MM |
HEIGHT | 5.4MM |
Silver Oxide Battery, 1.55V | Newark Electronics |
Where can I find additional details, specifications and documents for a 303/357-1ZM?
Additional datasheets, footprints and schematics for 303/357-1ZM are listed on our Part Details page. You can also find images and similar parts to 303/357-1ZM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 303/357-1ZM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 303/357-1ZM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 303/357-1ZM fall under?
The 303/357-1ZM is listed under Batteries & Chargers > More Batteries & Chargers.
Can I view similar or alternative parts?
You can view similar parts to 303/357-1ZM when available in the More Batteries & Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 303/357-1ZM you can contact the distributor directly for product support, shipping queries etc.
Is the 303/357-1ZM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 303/357-1ZM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 303/357-1ZM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 303/357-1ZM often in real-time on the comparison pages.
What if I can't find stock of 303/357-1ZM?
You can fill out our help required form which you can use to request a quote for 303/357-1ZM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.