Status: | Unknown |
---|---|
Series: | 30 Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.05
|
No stock
|
Buy Now | |
RS Americas
from US$3.76
|
2,239
in stock
|
Buy Now | |
element14
from US$3.21
|
1,543
in stock
|
Buy Now | |
Newark Electronics
from US$3.28
|
1,527
in stock
|
Buy Now | |
Farnell
from US$4.26
|
1,525
in stock
|
Buy Now | |
Sager
from US$3.35
|
1,460
in stock
|
Buy Now | |
Electro Enterprises
from US$0.57
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$15.81
|
5
in stock
|
Buy Now | |
Future Electronics
from US$4.64
|
-
|
Buy Now | |
Avnet America
from US$3.03
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 1A |
Switch Terminals | Solder |
Product Range | 30 Series |
Switch, Pushbutton, Panel Mount, 1000 V (RMS) (Min.), 1 A at 115 VAC, SPST NO | Grayhill 30-3 | RS Americas |
Switch, Pushbutton, Spst-No, 1A, 220V | Newark Electronics |
Pushbutton Switches PushBtn Switch SPST N.O. Black Btn | Sager |
Black SPST Pushbutton Switch | RS |
30 Series Momentary SPST Panel Mount Butt Contact Pushbutton Switch | Future Electronics |
Switch Push Button N.O. SPST Round Button 1A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jaw Width | 63.5mm |
---|---|
Jaw Opening Max | 57.1mm |
Product Range | - |
Height | 108mm |
Vice Type | Bench |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR44 |
Battery Technology | Silver Oxide |
Battery Capacity | 175mAh |
Battery Terminals | Pressure Contact |
External Diameter | 11.6mm |
External Height | 5.4mm |
External Width | - |
External Depth | - |
Weight | 2.27g |
Battery IEC Code | SR1154SW |
Battery NEDA Code | 1107SO |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | BA15s |
Bulb Size | G-6 |
MSCP | 6 |
Average Bulb Life | 500h |
Power Rating | 8.4W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | S.C. Bayonet |
MSCP | 6 |
Average Bulb Life | 500h |
CML G-6 SINGLE CONTACT BAYONETDiscontinuedPCN 600 | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES PART # 672GP 03 |
---|
Where can I find additional details, specifications and documents for a 30-3?
Additional datasheets, footprints and schematics for 30-3 are listed on our Part Details page. You can also find images and similar parts to 30-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-3 fall under?
The 30-3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 30-3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-3 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and Sager have stock available or on a lead time for 30-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-3 often in real-time on the comparison pages.
What if I can't find stock of 30-3?
You can fill out our help required form which you can use to request a quote for 30-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.