Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | - |
---|---|
Convert To | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Ethernet Switch |
Current Rating | 250mA |
External Depth | 80.52mm |
External Length / Height | 76.2mm |
External Width | 50.8mm |
For Use With | Data Acquisition Control and Ethernet I/O Applications |
Input Voltage Max | 30V |
Input Voltage Min | 10V |
Length | 3" |
No. of Digital Inputs | 1 |
No. of Digital Outputs | 1 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Voltage Rating | 30VDC |
Weight | 0.3kg |
Status: | Unknown |
---|---|
Series: | N-Tron 302 Series |
RoHS: | Compliant |
Convert From | RJ45 Jack |
---|---|
Convert To | SC Jack |
Product Range | N-Tron 302 Series |
RoHS Compliant | Yes |
Media Converter, Rj45 To Sc Jack | Newark Electronics |
10/100BaseTX to 100BaseFX Media Converter (Multimode, SC style connector) with N | Red Lion Controls 302MC-N-SC | RS Americas |
Ethernet Media Converter 10/100Base-TX to 100Base-FX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 302MC-N-SC?
Additional datasheets, footprints and schematics for 302MC-N-SC are listed on our Part Details page. You can also find images and similar parts to 302MC-N-SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 302MC-N-SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 302MC-N-SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 302MC-N-SC fall under?
The 302MC-N-SC is listed under Automation & Process Control > Process Controllers Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 302MC-N-SC when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 302MC-N-SC you can contact the distributor directly for product support, shipping queries etc.
Is the 302MC-N-SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 302MC-N-SC have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Farnell have stock available or on a lead time for 302MC-N-SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 302MC-N-SC often in real-time on the comparison pages.
What if I can't find stock of 302MC-N-SC?
You can fill out our help required form which you can use to request a quote for 302MC-N-SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.