Status: | Unknown |
---|---|
Series: | Super-Size AkroBins Series |
RoHS: | Unknown |
Bin Colour | Red |
---|---|
External Height | 11" |
External Width | 16.5" |
External Depth | 23.88" |
Carrying Capacity | 300lb |
Product Range | Super-Size AkroBins Series |
RoHS Compliant | NA |
Storage Bin, 23.88" X 16.5" X 11", Red | Newark Electronics |
Where can I find additional details, specifications and documents for a 30288RED?
Additional datasheets, footprints and schematics for 30288RED are listed on our Part Details page. You can also find images and similar parts to 30288RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30288RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30288RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30288RED fall under?
The 30288RED is listed under Tools & Production Supplies > Storage Products & Accessories > Bins.
Can I view similar or alternative parts?
You can view similar parts to 30288RED when available in the Bins range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30288RED you can contact the distributor directly for product support, shipping queries etc.
Is the 30288RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30288RED have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 30288RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30288RED often in real-time on the comparison pages.
What if I can't find stock of 30288RED?
You can fill out our help required form which you can use to request a quote for 30288RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.