30280YELLO Storage Products & Accessories by Akro Mills

STORAGE BIN, 20" X 12.38" X 6", YELLOW

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$29.64


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Bin Colour Yellow
External Height 6"
External Width 12.38"
External Depth 20"
Carrying Capacity 200lb
RoHS Compliant NA

Alternative Descriptions

Storage Bin, 20" X 12.38" X 6", Yellow | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 30280YELLO?

Additional datasheets, footprints and schematics for 30280YELLO are listed on our Part Details page. You can also find images and similar parts to 30280YELLO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 30280YELLO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30280YELLO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 30280YELLO fall under?

The 30280YELLO is listed under Tools & Production Supplies > Storage Products & Accessories > Bins.

Can I view similar or alternative parts?

You can view similar parts to 30280YELLO when available in the Bins range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 30280YELLO you can contact the distributor directly for product support, shipping queries etc.

Is the 30280YELLO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 30280YELLO have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 30280YELLO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 30280YELLO often in real-time on the comparison pages.

What if I can't find stock of 30280YELLO?

You can fill out our help required form which you can use to request a quote for 30280YELLO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay