3025HN Knobs & Accessories by Davies Molding LLC

THREE ARM CLAMPING KNOB, PHENOLIC, 28MM

Status: Unknown
Series: 3025 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$2.29
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
100
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.12
-
Buy Now
Logo for element14
element14
from US$2.10
-
Buy Now

Specifications

Shaft Type Round Shaft
Shaft Diameter 4mm
Knob Material Phenolic
Knob / Dial Style Finger Grip
Knob Diameter 28mm
Product Range 3025 Series
RoHS Compliant Yes

Alternative Descriptions

Three Arm Clamping Knob, Phenolic, 28Mm | Newark Electronics
28mm Diameter Thermoset Three Arm Clamping Knob M4X0.7 Female Insert | Davies Molding 3025HN | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3025HN?

Additional datasheets, footprints and schematics for 3025HN are listed on our Part Details page. You can also find images and similar parts to 3025HN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3025HN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3025HN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3025HN fall under?

The 3025HN is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.

Can I view similar or alternative parts?

You can view similar parts to 3025HN when available in the Knobs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3025HN you can contact the distributor directly for product support, shipping queries etc.

Is the 3025HN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3025HN have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 3025HN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3025HN often in real-time on the comparison pages.

What if I can't find stock of 3025HN?

You can fill out our help required form which you can use to request a quote for 3025HN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay