Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Label Type | Identification |
---|---|
Label Dimensions | 54.66mm x 69.85mm |
Label Colour | White |
Pack Quantity | 400 |
Label Size | 2.125 x 2.75" |
Legend | Blank (No Legend) |
RoHS Compliant | Yes |
Label, Identification 2.125X2.75In 400Pc | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 30258?
Additional datasheets, footprints and schematics for 30258 are listed on our Part Details page. You can also find images and similar parts to 30258 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30258 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30258 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30258 fall under?
The 30258 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Labels & Stencils > Blank Labels.
Can I view similar or alternative parts?
You can view similar parts to 30258 when available in the Blank Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30258 you can contact the distributor directly for product support, shipping queries etc.
Is the 30258 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 30258 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 30258.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30258 often in real-time on the comparison pages.
What if I can't find stock of 30258?
You can fill out our help required form which you can use to request a quote for 30258 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.